HP logo

HP 14-bw012nr AMD Dual-Core E2-9000e Laptop 14" HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26583
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Sept 2018
Short summary description HP 14-bw012nr AMD Dual-Core E2-9000e Laptop 14" HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 14-bw012nr, AMD Dual-Core, 1.5 GHz, 14", 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP 14-bw012nr AMD Dual-Core E2-9000e Laptop 14" HD 4 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 14-bw012nr. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: E2-9000e, Processor frequency: 1.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.