HP logo

HP Z24nf G2 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200358
Info modified on:
30 Dec 2024, 17:23:59
Short summary description HP Z24nf G2 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

HP Z24nf G2, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description HP Z24nf G2 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

HP Z24nf G2. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.