location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PC 32-b1009
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1J8Z4AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192371091 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 06:40:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2024
Product end of life date
Bullet Points HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700T (up to 4.9 GHz with Intel® Turbo Boost Technology, 30 MB L3 cache, 16 cores, 24 threads)
  • - Windows 11 Home
  • - 80.01 cm (31.5") diagonal, QHD (2560 x 1440), IPS, three-sided micro-edge, Brightview, 350 nits, 99% sRGB
  • - Intel® UHD Graphics 770
  • - 16 GB memory; 512 GB SSD storage
Long product name HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black :
The short editorial description of HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black

Pavilion 31.5 inch All-in-One Desktop PC 32-b1009 Bundle, Windows 11 Home, 31.5", Intel® Core™ i7, 16GB RAM, 512GB SSD, QHD
More>>>
HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black:
The official marketing text of HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

Enjoy cordless work and play with this Pavilion All-in-One
Get both entertainment and productivity with the HP Pavilion 31.5 inch All-in-One Desktop PC. Cut down on cord clutter with the included wireless mouse and keyboard. Complete your gaming or streaming setup with immersive Audio by B&O and multiple HDMI ports. Sustainably designed, your PC is ENERGY STAR® certified and EPEAT® Gold registered[1].

Short summary description HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 32 PC -b1009, 31.5", Quad HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP Pavilion 32 PC -b1009. Product type: All-in-One PC. Display diagonal: 31.5", HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Panel type: IPS. Processor family: Intel® Core™ i7. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 770. Built-in camera. Operating system installed: Windows 11 Home. Product color: Black

Stay organized with a space-saving design
Stay organized with a space-saving design

Enjoy an organized and cord-free workspace with a slim All-in-One Desktop plus a wireless mouse and keyboard.

Easily switch from work to play
Easily switch from work to play

Hook-up all your streaming or gaming devices with multiple HDMI ports and enjoy immersive Audio by B&O.

Helping protect our shared future
Helping protect our shared future

Committed to sustainability, HP built this PC to be ENERGY STAR® certified and EPEAT® Gold registered[1].

Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel® Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking. [3]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing. [4]

Sustainable design

Because little things make a big difference, this product includes a percentage of sustainable materials like water-based paint, ocean-bound plastic and 15% post-consumer recycled plastic in the design. [5]

PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 512 GB PCIe SSD storage.

USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate. [6]

A truly powerful audio experience

HP speakers, custom-tuned in collaboration with experts at B&O, deliver rich, authentic sound. Don’t just listen—let the immersive experience move you.

Dropbox cloud storage

Store and synchronize your content online with Dropbox. Get 25 GB of storage for one year to access, manage, and share your photos, music, and files from anywhere with Internet access. [7]

HP True Vision 5MP camera

The high quality camera lets you video chat with the entire family in stunning detail, at up to 2592x1944 resolution. [8]

Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way. [2]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.

Display
Display diagonal *
31.5"
Display resolution *
2560 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
Display brightness
350 cd/m²
Panel type
IPS
RGB color space
sRGB
Anti-glare screen
Yes
Color gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-13700T
Processor cores
16
Processor threads
24
Processor boost frequency
4.9 GHz
Processor cache
30 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
Yes
Number of speakers
6
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Realtek
Antenna type
2x2
Ethernet LAN *
Yes
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Design
Color name
Sparkling black
Product color *
Black
Introduction year
2022
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel H670
Software
Operating system installed *
Windows 11 Home
Trial software
Duet® for HP, Alexa, ExpressVPN, LastPass Premium
Pre-installed software
McAfee LiveSafe, Microsoft 365 for 1 month
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP front camera
HP TrueVision 5MP
HP segment
Home
Power
AC adapter power
210 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
28.1" (714.4 mm)
Depth (with stand)
22" (557.7 mm)
Height (with stand)
8.04" (204.3 mm)
Weight (with stand)
30.9 lbs (14 kg)
Package width
34.4" (875 mm)
Package depth
11.2" (285 mm)
Package height
26.8" (680 mm)
Package weight
45.2 lbs (20.5 kg)
Packaging content
Mouse included
Yes
Mouse connectivity
Wireless
Keyboard included
Yes
Keyboard connectivity
Wireless
Other features
Display bezel technology
Micro-Edge
Display diagonal (metric)
31.5" (80 cm)
Infrared (IR) camera
Yes
Country Distributor
United States 1 distributor(s)
Disclaimer HP Pavilion 32 PC -b1009 Intel® Core™ i7 i7-13700T 31.5" 2560 x 1440 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 5 (802.11ac) Black:
Disclaimer

[1] Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.

[2] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
[3] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[4] The flicker-free capability eliminates screen flickering through integrating DC-dimming LED backlights.
[5] Percentage of water-based paint and ocean-bound plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
[6] Actual throughput may vary.
[7] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.
[8] Features may require software or other 3rd party applications to provide the described functionality. Internet service required and not included.

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Internet access required and not included. McAfee is pre-installed on your PC and an account is required for activation. Subscription renewal required after trial period. VPN feature is not available in India, China, Syria or North Korea. McAfee is not compatible with Windows 11 in S mode. You'll need to permanently switch out of S mode. There's no charge to switch out of S mode, but you don't be able to turn it back on.
Percent of active and nonactive viewing area to bezel area excluding speaker.
Percent of active and nonactive viewing area to bezel area including speaker.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
Must activate within 180 days of Windows activation.
Based on U.S. EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
Percentage of ocean-bound plastic contained in each component varies by product.
Percentage of post-consumer recycled plastic varies by product. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of recycled fabric varies by product; Percentage of water based paint varies by product.
The Flicker-free capability is eliminating screen flickering through integrating DC-dimming LED backlights.