HP logo

HP Pavilion 27q computer monitor 27" 2560 x 1440 pixels Quad HD LED Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73164
Info modified on:
27 May 2024, 13:01:02
Short summary description HP Pavilion 27q computer monitor 27" 2560 x 1440 pixels Quad HD LED Silver:

HP Pavilion 27q, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, Silver

Long summary description HP Pavilion 27q computer monitor 27" 2560 x 1440 pixels Quad HD LED Silver:

HP Pavilion 27q. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.