HP logo

HP Spectre x360 13-ac037tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44151
Info modified on:
02 Jun 2025, 17:43:21
Short summary description HP Spectre x360 13-ac037tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Spectre x360 13-ac037tu, Intel® Core™ i5, 2.5 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Spectre x360 13-ac037tu Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 13.3" Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP Spectre x360 13-ac037tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.