HP logo

HP Latex 3200 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125968
Info modified on:
30 Mar 2023, 12:55:27
Short summary description HP Latex 3200 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:

HP Latex 3200, Inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 315 m²/hr, Banner, 0.4 mm

Long summary description HP Latex 3200 large format printer Inkjet Color 1200 x 1200 DPI Ethernet LAN:

HP Latex 3200. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Media thickness: 0.4 mm, Maximum roll diameter: 11.8" (30 cm). Ethernet LAN data rates: 10,100,1000 Mbit/s. Product color: Black, Gray. Power consumption (typical): 10000 W

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.