location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet SD Pro 44-in MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1GY94A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628968275 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2023 07:05:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Nov 2022
Product end of life date
HP DesignJet Portfolio poster A4_AMS (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Printer Selection Guide-Fall'17-Spring'18 (3.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scan and copy documents, maps, and drawings with great clarity. CIS technology enables high-quality results at high speeds—even helping to eliminate unwanted shadows and backgrounds. Scan and copy documents up to 44-inches (1118-mm) wide.
  • - Accelerate workteam collaboration with fast scanning speeds and streamlined workflows. Save scans into different file formats, easily share your images, and preview and enhance images to make sure you achieve the best results.
  • - Enjoy a smooth scanning/printing experience. Two roles and smart switching let you print seamlessly on different paper types and sizes. Manage complex files with ease while also protecting your devices and data with advanced security features.
Guarantee: One-year limited hardware warranty
Long product name HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN :
The short editorial description of HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN

HP DesignJet SD Pro 44-in MFP
More>>>
HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
The official marketing text of HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN as supplied by the manufacturer

Quickly print and scan documents, maps, and drawings with the HP DesignJet SD Pro MFP. See high-quality results at fast speeds. Accelerate workflows and handle even the most complex files with this reliable, secure printer.

Short summary description HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
This short summary of the HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet SD Pro 44-in MFP, Thermal inkjet, 2400 x 1200 DPI, HP-GL/2, PDF 1.7, PostScript 3, TIFF, URF, Cyan, Gray, Magenta, Matte black, Photo black, Yellow, Color copying, 1 - 10000%

Long summary description HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
This is an auto-generated long summary of HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN based on the first three specs of the first five spec groups.

HP Designjet SD Pro 44-in MFP. Print technology: Thermal inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: HP-GL/2, PDF 1.7, PostScript 3, TIFF, URF. Copying: Color copying, Copier resize: 1 - 10000%, Maximum number of copies: 1000 copies. Scanning: Color scanning, Accuracy: 0.1%, Maximum scan length: 44" (111.8 cm). Maximum print size: 1118 x 1676 mm, Paper tray media types: Bond paper, Card stock, Coated paper, Photo paper, Rough paper, Transparencies, Maximum roll width: 44" (111.8 cm). Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s

Detailed document reproduction with CIS technology

Scan and copy everyday documents and maps at high speeds without fringing, using advanced CIS technology.
Eliminate unwanted shadows and backgrounds with the new dual-illuminating system in CIS technology.
Produce high-quality results with crisp text, scan resolution up to 1200 dpi, copy resolution up to 2400 dpi.
Create large-format color and black-and-white scans and copies up to 44-inches (1118-mm) wide.

A fast SD scanner designed to streamline workflows

Scan fast—up to 6 inches (152 mm) per second in color and 13 inches (330 mm) per second in black-and-white.
Accelerate workflows. Save scans as PDF, TIFF, JPEG, or DWF files. Do batch scanning. Create multipage PDFs.
Share images. Scan to email, USB, network—or print with the HP DesignJet T1700dr 44-in PostScript® Printer.
Preview and enhance images using the large 15.6-inch (396-mm) touchscreen all-in-one PC.

Reliable dual-roll 44-in PostScript® printer

Print on different paper types and sizes seamlessly, and save time using two rolls with smart switching.
Rely on Adobe PDF drivers to free up your computer immediately after sending to print—even for complex files.
Handle complex files—powerful processing architecture[1], 128 GB memory[2], 500 GB HDD at 116 A1/D pgs/hr.
Protect unauthorized access to printers/data with HP Secure Boot, whitelisting[3], encrypted hard disk, more.

Printing
Print technology *
Thermal inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Number of print cartridges *
6
Page description languages *
HP-GL/2, PDF 1.7, PostScript 3, TIFF, URF
Printing colors *
Cyan, Gray, Magenta, Matte black, Photo black, Yellow
Copying
Copying *
Color copying
Copier resize
1 - 10000%
Maximum number of copies
1000 copies
Scanning
Scanning *
Color scanning
Accuracy
0.1%
Maximum scan length
44" (111.8 cm)
Paper handling
Maximum print size *
1118 x 1676 mm
Paper tray media types *
Bond paper, Card stock, Coated paper, Photo paper, Rough paper, Transparencies
Maximum roll width
44" (111.8 cm)
Maximum roll diameter
5.31" (13.5 cm)
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
USB connector
USB Type-A
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product color *
Black, Gray
Built-in display *
Yes
Internal storage capacity
500 GB
Storage media
HDD
Brand-specific features
HP ePrint
Yes
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
100 W
Power consumption (off)
0.35 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Packaging data
Package width
76.8" (1950 mm)
Package depth
30.2" (766 mm)
Package height
49.6" (1260 mm)
Package weight
469.6 lbs (213 kg)
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Disclaimer HP Designjet SD Pro 44-in MFP large format printer Thermal inkjet Color 2400 x 1200 DPI 1118 x 1676 mm Ethernet LAN:
Disclaimer

[1] Refers exclusively to file processing capabilities for complex files, and does not refer to print speed.
[2] Based on 4 GB DDR3 RAM.
[3] Whitelisting to be available after printer introduction.