location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 730B 300-ml Yellow DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
730B 300-ml Yellow DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ED46A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905023479 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14629
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 03:27:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 730B 300-ml Yellow DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
More>>>
Short summary description HP 730B 300-ml Yellow DesignJet Ink Cartridge:
This short summary of the HP 730B 300-ml Yellow DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 730B 300-ml Yellow DesignJet Ink Cartridge, Yellow, Dye-based ink, 300 ml, 1 pc(s)

Long summary description HP 730B 300-ml Yellow DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 730B 300-ml Yellow DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 730B 300-ml Yellow DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Color ink volume: 300 ml, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP DesignJet T1700
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
300 ml
Type *
Original
Ink type
Dye-based ink
Printing colors *
Yellow
Brand compatibility *
HP
Country of origin
Singapore
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
5 - 40 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
11.1" (283 mm)
Depth
1.61" (41 mm)
Height
4.65" (118 mm)
Weight
15.9 oz (450 g)
Packaging data
Package width
11.1" (283 mm)
Package depth
1.61" (41 mm)
Package height
4.65" (118 mm)
Package weight
18 oz (510 g)
Logistics data
Pallet width
40" (101.6 cm)
Pallet length
48" (121.9 cm)
Pallet height
36.2" (91.9 cm)
Quantity per pallet
510 pc(s)
Number of cartons per pallet
102 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
17 pc(s)
Pallet weight
10.7 oz (304.4 g)
Master (outer) case width
11.7" (298 mm)
Master (outer) case length
8.58" (218 mm)
Master (outer) case height
5.2" (132 mm)
Quantity per master (outer) case
5 pc(s)
Master (outer) case weight
0.0991 oz (2.81 g)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 36.2"
Pallet weight (imperial)
671.01 lbs
Master (outer) case gross weight (imperial)
6.19 lbs
Country Distributor
United Kingdom 1 distributor(s)