HP logo

HP 15-bs024la Intel® Core™ i3 i3-6006U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20433
Info modified on:
23 Jan 2025, 19:21:23
End of life date:
31 Dec 2018
Short summary description HP 15-bs024la Intel® Core™ i3 i3-6006U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-bs024la, Intel® Core™ i3, 2 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB

Long summary description HP 15-bs024la Intel® Core™ i3 i3-6006U Laptop 15.6" HD 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Home Black:

HP 15-bs024la. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.