HP ZBook 15u G4, Intel® Core™ i7, 2.8 GHz, 15.6", 16 GB, 256 GB, Windows 10 Pro
HP ZBook 15u G4. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7600U, Processor frequency: 2.8 GHz. Display diagonal: 15.6". Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Mobile network generation: 4G. Discrete graphics card model: AMD FirePro W4190M. Operating system installed: Windows 10 Pro. Product color: Black