HP logo

HP EliteBook 840 G4 Notebook PC (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16718
Info modified on:
22 Jan 2025, 04:47:27
End of life date:
26 Oct 2018
Short summary description HP EliteBook 840 G4 Notebook PC (ENERGY STAR):

HP EliteBook 840 G4 Notebook PC (ENERGY STAR), Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP EliteBook 840 G4 Notebook PC (ENERGY STAR):

HP EliteBook 840 G4 Notebook PC (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.