HP logo

HP Pavilion 15-cs3153cl Intel® Core™ i5 i5-1035G1 Laptop 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18085
Info modified on:
23 Jan 2025, 18:51:36
End of life date:
31 Jul 2021
Short summary description HP Pavilion 15-cs3153cl Intel® Core™ i5 i5-1035G1 Laptop 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP Pavilion 15-cs3153cl, Intel® Core™ i5, 1 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description HP Pavilion 15-cs3153cl Intel® Core™ i5 i5-1035G1 Laptop 15.6" Touchscreen Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Silver:

HP Pavilion 15-cs3153cl. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.