HP logo

HP ProDesk 600 G3 Small Form Factor PC (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12954
Info modified on:
14 Mar 2024, 19:17:42
End of life date:
15 Aug 2018
Short summary description HP ProDesk 600 G3 Small Form Factor PC (ENERGY STAR):

HP ProDesk 600 G3 Small Form Factor PC (ENERGY STAR), 3.4 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 10 Pro

Long summary description HP ProDesk 600 G3 Small Form Factor PC (ENERGY STAR):

HP ProDesk 600 G3 Small Form Factor PC (ENERGY STAR). Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.