HP logo

HP Pro x2 612 G2 Collaboration Keyboard QWERTY English Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42122
Info modified on:
14 Mar 2024, 19:49:55
Short summary description HP Pro x2 612 G2 Collaboration Keyboard QWERTY English Black:

HP Pro x2 612 G2 Collaboration Keyboard, QWERTY, English, Touchpad, HP, Pro x2 612 G2, Black

Long summary description HP Pro x2 612 G2 Collaboration Keyboard QWERTY English Black:

HP Pro x2 612 G2 Collaboration Keyboard. Keyboard layout: QWERTY, Keyboard language: English, Pointing device: Touchpad. Brand compatibility: HP, Compatibility: Pro x2 612 G2, Product color: Black. Connectivity technology: Docking. Width: 11.8" (300 mm), Depth: 9.05" (229.8 mm), Height: 0.197" (5 mm). Keyboard form factor: Mini

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.