HP logo

HP Z240 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® NVS™ 310 Windows 10 Pro SFF Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21187
Info modified on:
08 Mar 2024, 09:07:54
Short summary description HP Z240 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® NVS™ 310 Windows 10 Pro SFF Workstation Black:

HP Z240, 3.6 GHz, Intel® Xeon® E3 v5, E3-1270V5, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Z240 Intel® Xeon® E3 v5 E3-1270V5 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® NVS™ 310 Windows 10 Pro SFF Workstation Black:

HP Z240. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E3 v5, Processor model: E3-1270V5. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® NVS™ 310. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: Workstation. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.