HP EliteDesk 705 G3, 3.5 GHz, AMD PRO A10, PRO A10-8770, 8 GB, DDR4-SDRAM, 500 GB
HP EliteDesk 705 G3. Processor frequency: 3.5 GHz, Processor family: AMD PRO A10, Processor model: PRO A10-8770. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R7. Wi-Fi. Power supply: 280 W. Chassis type: Micro Tower. Product type: PC. Weight: 14.9 lbs (6.76 kg). Product color: Black