HP logo

HP EliteDisplay E273 computer monitor 27" 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125995
Info modified on:
30 Dec 2024, 17:24:00
Short summary description HP EliteDisplay E273 computer monitor 27" 1920 x 1080 pixels Full HD Black, Silver:

HP EliteDisplay E273, 27", 1920 x 1080 pixels, Full HD, LED, Black, Silver

Long summary description HP EliteDisplay E273 computer monitor 27" 1920 x 1080 pixels Full HD Black, Silver:

HP EliteDisplay E273. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Native aspect ratio: 16:9. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Height adjustment. Product color: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.