HP logo

HP EliteDisplay E243i + B300 PC Mounting Bracket LED display 24" 1920 x 1200 pixels WUXGA Black, Silver

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59337
Info modified on:
30 Dec 2024, 17:24:00
Short summary description HP EliteDisplay E243i + B300 PC Mounting Bracket LED display 24" 1920 x 1200 pixels WUXGA Black, Silver:

HP EliteDisplay E243i + B300 PC Mounting Bracket, 24", 1920 x 1200 pixels, WUXGA, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E243i + B300 PC Mounting Bracket LED display 24" 1920 x 1200 pixels WUXGA Black, Silver:

HP EliteDisplay E243i + B300 PC Mounting Bracket. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.