HP logo

HP Z240 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD SFF Workstation Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77383
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Z240 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD SFF Workstation Black:

HP Z240, 3.7 GHz, Intel® Core™ i3, i3-6100, 4 GB, DDR4-SDRAM, 500 GB

Long summary description HP Z240 Intel® Core™ i3 i3-6100 4 GB DDR4-SDRAM 500 GB HDD SFF Workstation Black:

HP Z240. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530. Chassis type: SFF. Product type: Workstation. Weight: 12.6 lbs (5.7 kg). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.