location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1DE40A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781150534 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 00:18:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - 2x3"
  • - Finish type: Gloss
  • - 100 sheets
  • - White
Guarantee: 6 month warranty from time of purchase. Visit https://https://sprocketprinters.com/pages/sprocket-support-center for additional details.
Long product name HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets :
The short editorial description of HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets

Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets
More>>>
HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets:
The official marketing text of HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets as supplied by the manufacturer

Short summary description HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets:
This short summary of the HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets, Gloss, Inkjet, 2x3", White, 100 sheets, Home

Long summary description HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets:
This is an auto-generated long summary of HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets based on the first three specs of the first five spec groups.

HP Sprocket 2 x 3 in (5 x 7.6 cm) Photo Paper-100 sheets. Finish type: Gloss, Print technology: Inkjet, Paper size (imperial): 2x3". Width: 4.22" (107.2 mm), Height: 5.63" (143 mm). Package width: 4.22" (107.2 mm), Package depth: 0.949" (24.1 mm), Package height: 5.63" (143 mm). Pallet weight: 1036.2 lbs (470 kg), Quantity per pallet: 2880 pc(s)

Features
Print technology
Inkjet
Paper size (imperial)
2x3"
Product color
White
Finish type *
Gloss
Sheets per pack
100 sheets
HP segment
Home
Operational conditions
Operating temperature (T-T)
20 - 25 °C
Storage temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
30 - 70%
Weight & dimensions
Width
4.22" (107.2 mm)
Height
5.63" (143 mm)
Packaging data
Package width
4.22" (107.2 mm)
Package depth
0.949" (24.1 mm)
Package height
5.63" (143 mm)
Package weight
4.94 oz (140 g)
Logistics data
Pallet weight
1036.2 lbs (470 kg)
Quantity per pallet
2880 pc(s)
Country Distributor
United States 1 distributor(s)