HP logo

HP Sprocket 200 Printer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10935
Info modified on:
06 Nov 2024, 00:12:26
Bullet Points HP Sprocket 200 Printer:
  • - Print
  • - 313 x 400 dpi
Guarantee:
One-year limited hardware warranty; access support services through https://sprocketprinters.com/pages/sprocket-support-center
Long product name HP Sprocket 200 Printer:

Sprocket 200 Printer

HP Sprocket 200 Printer:

Turn moments into memories. Share the present with instant 2 x 3 inch (5 x 7.6 cm) photos from your smartphone. Relive every fun-filled moment with an amazing app.[1]

Short summary description HP Sprocket 200 Printer:

HP Sprocket 200 Printer, ZINK (Zero ink), 313 x 400 DPI, 2" x 3" (5x7.6 cm), Borderless printing, Bluetooth, Direct printing

Long summary description HP Sprocket 200 Printer:

HP Sprocket 200 Printer. Print technology: ZINK (Zero ink), Maximum resolution: 313 x 400 DPI. Maximum print size: 2" x 3" (5x7.6 cm). Borderless printing. Bluetooth. Direct printing. Product color: Lilac

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer HP Sprocket 200 Printer 1AS91A:
[1] HP Sprocket app required.
[2] HP Sprocket app required. Bluetooth is a trademark owned by its proprietor and used by Hewlett-Packard Company under license.

[1] HP Sprocket app required.

Technical specification disclaimers
Dimensions vary as per configuration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.