location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1DE39A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781150527 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Apr 2024 03:49:19
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print in-the-moment photos wherever inspiration hits. Using the HP Sprocket app, you can easily personalize your photos, then print virtually anytime, from anywhere to your HP Sprocket or HP Sprocket 2-in-1.[1]
  • - Turn your favorite smartphone and social media photos into stickers.[1] These shareable stickers, with a peel-and-stick backing, make it easy to spread the fun around.
  • - Smudge, tear, and water resistant[2], these glossy, colorful photos are ready to go just about anywhere. Prints are based on ZINK® Zero Ink® Printing Technology from ZINK.[3]
Guarantee: 6 month warranty from time of purchase. Visit https://https://sprocketprinters.com/pages/sprocket-support-center for additional details.
Long product name HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets :
The short editorial description of HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets

Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets
More>>>
HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets:
The official marketing text of HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets as supplied by the manufacturer

Ideal for printing and sharing instant photos in the moment using the HP Sprocket app (required) and your HP Sprocket or HP Sprocket 2-in-1.

Turn your smartphone and social media photos into smudge-, tear-, and water-resistant[2] 2 x 3-in (50.8 x 76.2-mm) photos and stickers (exclusively for HP Sprocket and HP Sprocket 2-in-1).[1]

Short summary description HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets:
This short summary of the HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets, Gloss, Inkjet, 2x3", White, 50 sheets, Home

Long summary description HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets:
This is an auto-generated long summary of HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets based on the first three specs of the first five spec groups.

HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets. Finish type: Gloss, Print technology: Inkjet, Paper size (imperial): 2x3". Width: 2.56" (65.1 mm), Height: 4.86" (123.4 mm). Package width: 2.56" (65.1 mm), Package depth: 1.19" (30.1 mm), Package height: 4.86" (123.4 mm). Pallet weight: 617.1 lbs (279.9 kg), Quantity per pallet: 3360 pc(s)

Features
Print technology
Inkjet
Paper size (imperial)
2x3"
Product color
White
Finish type *
Gloss
Sheets per pack
50 sheets
HP segment
Home
Operational conditions
Operating temperature (T-T)
20 - 25 °C
Storage temperature (T-T)
20 - 25 °C
Storage relative humidity (H-H)
30 - 70%
Weight & dimensions
Width
2.56" (65.1 mm)
Height
4.86" (123.4 mm)
Packaging data
Package width
2.56" (65.1 mm)
Package depth
1.19" (30.1 mm)
Package height
4.86" (123.4 mm)
Package weight
2.47 oz (70 g)
Logistics data
Pallet weight
617.1 lbs (279.9 kg)
Quantity per pallet
3360 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)
Disclaimer HP Sprocket Photo Paper 2 x 3 in. (50.8 x 76.2 mm) 50 sheets:
Disclaimer

[1] HP Sprocket app required. Not compatible with HP Sprocket Plus, HP Sprocket Select, HP Sprocket Studio, HP Sprocket Studio Plus, HP Sprocket 3 x 4, or HP Sprocket Panorama.
[2] Smudge, tear, and water resistance based on internal testing by ZINK Holdings, LLC. The ZINK® Technology and ZINK® Trademarks are owned by ZINK Holdings LLC. Used under license.