HP 27o, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
HP 27o. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms. Product color: Black