HP logo

HP ProBook 650 G3 Notebook PC (ENERGY STAR)

Brand:
Product family:
Product series:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15452
Info modified on:
22 Jan 2025, 04:46:44
End of life date:
08 Sept 2018
Short summary description HP ProBook 650 G3 Notebook PC (ENERGY STAR):

HP ProBook 650 G3 Notebook PC (ENERGY STAR), Intel® Core™ i5, 2.6 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 500 GB

Long summary description HP ProBook 650 G3 Notebook PC (ENERGY STAR):

HP ProBook 650 G3 Notebook PC (ENERGY STAR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.