HP logo

HP Notebook - 17-x116dx

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14651
Info modified on:
30 Jan 2025, 19:18:31
End of life date:
30 Sept 2017
Short summary description HP Notebook - 17-x116dx:

HP Notebook - 17-x116dx, Intel® Core™ i5, 2.5 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description HP Notebook - 17-x116dx:

HP Notebook - 17-x116dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.