HP logo

HP OMEN Blast Headset

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211284
Info modified on:
25 Mar 2024, 10:41:31
End of life date:
31 Jul 2023
Short summary description HP OMEN Blast Headset:

HP OMEN Blast Headset, Wired, Gaming, 13.8 oz (390 g), Headset, Black

Long summary description HP OMEN Blast Headset:

HP OMEN Blast Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming, Cable length: 47.2" (1.2 m). Weight: 13.8 oz (390 g). Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.