HP logo

HP ProBook 430 G7 Intel® Core™ i5 i5-10210U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33294
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP ProBook 430 G7 Intel® Core™ i5 i5-10210U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 430 G7, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP ProBook 430 G7 Intel® Core™ i5 i5-10210U Laptop 13.3" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Silver:

HP ProBook 430 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.