HP logo

HP 141H3AA memory module 16 GB 1 x 16 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
212344
Info modified on:
01 Oct 2024, 19:53:40
End of life date:
30 Apr 2023
Short summary description HP 141H3AA memory module 16 GB 1 x 16 GB DDR4:

HP 141H3AA, 16 GB, 1 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM

Long summary description HP 141H3AA memory module 16 GB 1 x 16 GB DDR4:

HP 141H3AA. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.