HP logo

HP Notebook - 15-db1100ny AMD Ryzen™ 5 3500U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black

Brand:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50077
Info modified on:
22 Jan 2025, 05:44:39
End of life date:
31 Jan 2021
Short summary description HP Notebook - 15-db1100ny AMD Ryzen™ 5 3500U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP Notebook - 15-db1100ny, AMD Ryzen™ 5, 2.1 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description HP Notebook - 15-db1100ny AMD Ryzen™ 5 3500U Laptop 15.6" Full HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) FreeDOS Black:

HP Notebook - 15-db1100ny. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.