HP logo

HP c150w 1/2.3" 10 MP CMOS 4608 x 3456 pixels Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75581
Info modified on:
02 Jun 2018, 19:47:21
Short summary description HP c150w 1/2.3" 10 MP CMOS 4608 x 3456 pixels Blue:

HP c150w, 10 MP, 4608 x 3456 pixels, 1/2.3", CMOS, 4.48 oz (127 g), Blue

Long summary description HP c150w 1/2.3" 10 MP CMOS 4608 x 3456 pixels Blue:

HP c150w. Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 1.8". Weight: 4.48 oz (127 g). Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.