location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 4510 garden sprayer Compression garden sprayer 10 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pressure Sprayer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4510
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646054980
Category: Garden Sprayers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:35:31
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Hozelock 4510 garden sprayer Compression garden sprayer 10 L :
The short editorial description of Hozelock 4510 garden sprayer Compression garden sprayer 10 L

Pressure Sprayer, 10L, 179mm x 179mm x 600mm, 1578g
More>>>
Short summary description Hozelock 4510 garden sprayer Compression garden sprayer 10 L:
This short summary of the Hozelock 4510 garden sprayer Compression garden sprayer 10 L data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 4510, Compression garden sprayer, 10 L, 8 L, White, Yellow, Polyvinyl chloride (PVC), Aluminum

Long summary description Hozelock 4510 garden sprayer Compression garden sprayer 10 L:
This is an auto-generated long summary of Hozelock 4510 garden sprayer Compression garden sprayer 10 L based on the first three specs of the first five spec groups.

Hozelock 4510. Product type: Compression garden sprayer, Tank capacity: 10 L, Effective volume: 8 L. Hose length: 59.1" (1.5 m). Package width: 7.05" (179 mm), Package depth: 7.05" (179 mm), Package height: 23.6" (600 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 4507 garden sprayer Compression garden sprayer 7 L
(show image)
4507 Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L
(show image)
4122 1.25L Spraymist Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4505 garden sprayer Compression garden sprayer 5 L
(show image)
4505 Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4124 garden sprayer Compression garden sprayer 1 L
(show image)
4124 1 Litre Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)