location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 4124 garden sprayer Compression garden sprayer 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Litre Pressure Sprayer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4124 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056809
Category: Garden Sprayers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19819
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:38:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hozelock 4124 garden sprayer Compression garden sprayer 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Contemporary design with ergonomic handle for added comfort
  • - 11cm long reach nozzle
  • - Nozzle adjusts from jet to mist
  • - Lockable on/off control for continuous spraying and additional spraying comfort
  • - Translucent strip on the graduated tank
Long product name Hozelock 4124 garden sprayer Compression garden sprayer 1 L :
The short editorial description of Hozelock 4124 garden sprayer Compression garden sprayer 1 L

1 Litre Pressure Sprayer
More>>>
Short summary description Hozelock 4124 garden sprayer Compression garden sprayer 1 L:
This short summary of the Hozelock 4124 garden sprayer Compression garden sprayer 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 4124, Compression garden sprayer, 1 L, Yellow, Polyvinyl chloride (PVC), Indoor & outdoor, 10.4" (265 mm)

Long summary description Hozelock 4124 garden sprayer Compression garden sprayer 1 L:
This is an auto-generated long summary of Hozelock 4124 garden sprayer Compression garden sprayer 1 L based on the first three specs of the first five spec groups.

Hozelock 4124. Product type: Compression garden sprayer, Tank capacity: 1 L, Product color: Yellow. Package width: 10.4" (265 mm), Package depth: 5.35" (136 mm), Package height: 11" (280 mm)

Brand Image Article code product Stock Price from
Hozelock

Hozelock 4507 garden sprayer Compression garden sprayer 7 L
(show image)
4507 Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4122 garden sprayer Hand garden sprayer 1.25 L
(show image)
4122 1.25L Spraymist Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4510 garden sprayer Compression garden sprayer 10 L
(show image)
4510 Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4505 garden sprayer Compression garden sprayer 5 L
(show image)
4505 Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4120 garden sprayer Hand garden sprayer 0.5 L
(show image)
4120 Spraymist Trigger Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4121 garden sprayer Hand garden sprayer 1 L
(show image)
4121 Spraymist Trigger Sprayer 0.00
(excl. VAT)
0 (incl. VAT)