Hozelock 1557 garden pond/fountain accessory Ultraviolet (UV) clarifier

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33593
Info modified on:
11 Jul 2022, 13:43:53
Guarantee:
2 years
Long product name Hozelock 1557 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Vorton 36W, UVC, 12000L, 20-40mm

Short summary description Hozelock 1557 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Hozelock 1557, Ultraviolet (UV) clarifier, Black, Metal, PVC, 0.787" (2 cm), 1.57" (4 cm), 196.9" (5 m)

Long summary description Hozelock 1557 garden pond/fountain accessory Ultraviolet (UV) clarifier:

Hozelock 1557. Product type: Ultraviolet (UV) clarifier, Product color: Black, Material: Metal, PVC. Power source type: AC, Ultraviolet clarifier power: 36 W. Flow rate: 6000 l/h, Maximum pressure: 0.7 bar. Package width: 21.9" (555 mm), Package depth: 6.5" (165 mm), Package height: 7.87" (200 mm)

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.