Hotpoint logo

Hotpoint WMYL 6351 K washing machine Front-load 13.2 lbs (6 kg) 1350 RPM Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60452
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Hotpoint WMYL 6351 K washing machine Front-load 13.2 lbs (6 kg) 1350 RPM Black:

Hotpoint WMYL 6351 K, Front-load, 13.2 lbs (6 kg), B, 80 dB, 1350 RPM, 193 kWh

Long summary description Hotpoint WMYL 6351 K washing machine Front-load 13.2 lbs (6 kg) 1350 RPM Black:

Hotpoint WMYL 6351 K. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: B, Noise level (spin): 80 dB, Noise level (wash): 58 dB, Maximum spin speed: 1350 RPM. Annual energy consumption washing: 193 kWh, Annual water consumption washing: 8228 L. Product color: Black. Width: 23.2" (590 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.