location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMXTF942P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMXTF942P
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5016108858875
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:53:58
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 19.8 lbs (9 kg) 1400 RPM White
  • - Built-in display LED
  • - Hygiene/anti-allergy, Black, Blouse/shirt, Cotton, Eco, Hand/wool, Intensive/outdoor, Quick, Synthetics, White, Delicate/silk
  • - Half-load Delayed start timer
  • - Spin-drying class: B
  • - 83 dB
  • - 55.7 L
Guarantee: 1 year manufacturer’s warranty
Long product name Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White :
The short editorial description of Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

A++/A/B, 9kg, 1400rpm, 16 programmes, 54/83dB, 245kW, White
More>>>
Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:
The official marketing text of Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White as supplied by the manufacturer

This 9kg machine has a selection of fast cycles to refresh an outfit in 9 minutes or do a quick wash in 15, 30 or 60 minutes. It also features a unique anti stain cycle that will get rid of the 20 most stubborn stains in just one wash. It also has an anti allergy cycles and platinum Woolmark certification to take care of your woollens.

Short summary description Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:
This short summary of the Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint WMXTF942P, Front-load, 19.8 lbs (9 kg), B, 83 dB, 1400 RPM, 245 kWh

Long summary description Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:
This is an auto-generated long summary of Hotpoint WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White based on the first three specs of the first five spec groups.

Hotpoint WMXTF942P. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 83 dB. Washing class: A. Noise level (wash): 54 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 245 kWh, Annual water consumption washing: 12254 L. Product color: White. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Inverter technology
No
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary
Door hinge *
Left
Door color
White
Performance
Drum capacity *
19.8 lbs (9 kg)
Maximum spin speed *
1400 RPM
Spin-drying class *
B
Number of washing programs *
16
Noise level (spin) *
83 dB
Noise level (wash) *
54 dB
Delayed start timer *
Yes
Delay start (max)
24 h
Performance
Cycle time (quick washing program)
15 min
Washing programs *
Hygiene/anti-allergy, Black, Blouse/shirt, Cotton, Eco, Hand/wool, Intensive/outdoor, Quick, Synthetics, White, Delicate/silk
Half-load
Yes
Adjustable spin speed
Yes
Power
Energy efficiency class (old)
A++
Energy consumption washing per cycle
1.36 kWh
Water consumption per cycle *
55.7 L
Weight & dimensions
Width
23.4" (595 mm)
Depth
23.8" (605 mm)
Height
33.5" (850 mm)
Other features
Washing class
A
Annual energy consumption washing
245 kWh
Annual water consumption washing
12254 L
Brand Image Article code product Stock Price from
Hotpoint NF823W IT washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White Hotpoint NF823W IT washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White
(show image)
869991584600 NF823W IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint NR327FW IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White Hotpoint NR327FW IT washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
869991583880 NR327FW IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint BI WMHL 71453 EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White Hotpoint BI WMHL 71453 EU washing machine Front-load 15.4 lbs (7 kg) 1400 RPM White
(show image)
869991566170 BI WMHL 71453 EU 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMTF 602 L IT washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White Hotpoint WMTF 602 L IT washing machine Top-load 13.2 lbs (6 kg) 1000 RPM White
(show image)
859991550900 WMTF 602 L IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint RSF 803 S IT washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White Hotpoint RSF 803 S IT washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White
(show image)
869991056790 RSF 803 S IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FMG 923B IT washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White Hotpoint FMG 923B IT washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White
(show image)
869991016720 FMG 923B IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQ97D 49D IT washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver, White Hotpoint AQ97D 49D IT washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Silver, White
(show image)
869991017440 AQ97D 49D IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQ86F 29 IT washing machine Front-load 17.6 lbs (8 kg) 1200 RPM Silver, White Hotpoint AQ86F 29 IT washing machine Front-load 17.6 lbs (8 kg) 1200 RPM Silver, White
(show image)
869991017420 AQ86F 29 IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White Hotpoint FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White
(show image)
FMF 703B IT FMF 703B IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint WMTF 722 H C IT washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White Hotpoint WMTF 722 H C IT washing machine Top-load 15.4 lbs (7 kg) 1200 RPM White
(show image)
858436610040 WMTF 722 H C IT 0.00
(excl. VAT)
0 (incl. VAT)