location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint Ariston FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Ariston Check ‘Hotpoint Ariston’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FMF 703B IT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FMF 703B IT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8007842952919
Category:
Machines used for washing clothes.
Washing Machines Check ‘Hotpoint Ariston’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint Ariston: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:46:07
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint Ariston FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 1000 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Baby care, Cotton, Eco, Hand/wool, Intensive/outdoor, Synthetics, Delicate/silk
  • - Overflow protection Load balancing system Foam control system
  • - Remaining time indication Child lock
  • - Spin-drying class: C
  • - 81 dB
More>>>
Short summary description Hotpoint Ariston FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:
This short summary of the Hotpoint Ariston FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint Ariston FMF 703B IT, Front-load, 15.4 lbs (7 kg), C, 81 dB, 1000 RPM, 174 kWh

Long summary description Hotpoint Ariston FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White:
This is an auto-generated long summary of Hotpoint Ariston FMF 703B IT washing machine Front-load 15.4 lbs (7 kg) 1000 RPM White based on the first three specs of the first five spec groups.

Hotpoint Ariston FMF 703B IT. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: C, Noise level (spin): 81 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 174 kWh, Annual water consumption washing: 8850 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.6" (522 mm), Height: 33.5" (850 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product color *
White
Built-in display *
Yes
Control type *
Buttons, Rotary
Door hinge *
Left
Door color
Black
Drum material
Stainless steel
Tub material
Plastic
Cord length
47.2" (1.2 m)
Drum volume
46 L
Performance
Drum capacity *
15.4 lbs (7 kg)
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Number of washing programs *
16
Noise level (spin) *
81 dB
Noise level (wash) *
60 dB
Delayed start timer *
No
Cycle time (max)
210 min
Washing programs *
Hygiene/anti-allergy, Baby care, Cotton, Eco, Hand/wool, Intensive/outdoor, Synthetics, Delicate/silk
Overflow protection *
Yes
Adjustable spin speed
Yes
Load balancing system *
Yes
Foam control system *
Yes
Residual moisture
62%
Wi-Fi controlled
No
Performance
Near Field Communication (NFC)
No
Ergonomics
Child lock *
Yes
Remaining time indication *
Yes
Removable top
No
Power
Energy efficiency scale
A+++ to D
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
0.998 kWh
Power consumption (off)
0.5 W
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Power plug type
Type F (CEE 7/4)
Weight & dimensions
Width
23.4" (595 mm)
Depth
20.6" (522 mm)
Height
33.5" (850 mm)
Weight
148.8 lbs (67.5 kg)
Other features
Washing class
A
Annual energy consumption washing
174 kWh
Annual water consumption washing
8850 L
Brand Image Article code product Stock Price from
Hotpoint Ariston WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White Hotpoint Ariston WMXTF942P washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White
(show image)
WMXTF942P WMXTF942P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMXTF942K washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Black Hotpoint Ariston WMXTF942K washing machine Front-load 19.8 lbs (9 kg) 1400 RPM Black
(show image)
WMXTF942K WMXTF942K 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYL 8352 B washing machine Front-load 17.6 lbs (8 kg) 1350 RPM White Hotpoint Ariston WMYL 8352 B washing machine Front-load 17.6 lbs (8 kg) 1350 RPM White
(show image)
WMYL8352B WMYL 8352 B 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYL 641P washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White Hotpoint Ariston WMYL 641P washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White
(show image)
WMYL641P WMYL 641P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYL 661K washing machine Front-load 13.2 lbs (6 kg) 1600 RPM Black Hotpoint Ariston WMYL 661K washing machine Front-load 13.2 lbs (6 kg) 1600 RPM Black
(show image)
WMYL661K WMYL 661K 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYL 661G washing machine Front-load 13.2 lbs (6 kg) 1600 RPM Gray Hotpoint Ariston WMYL 661G washing machine Front-load 13.2 lbs (6 kg) 1600 RPM Gray
(show image)
WMYL661G WMYL 661G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYL 661P washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White Hotpoint Ariston WMYL 661P washing machine Front-load 13.2 lbs (6 kg) 1600 RPM White
(show image)
WMYL661P WMYL 661P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYF 822P washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White Hotpoint Ariston WMYF 822P washing machine Front-load 17.6 lbs (8 kg) 1200 RPM White
(show image)
WMYF822P WMYF 822P 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYF 842G washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Graphite Hotpoint Ariston WMYF 842G washing machine Front-load 17.6 lbs (8 kg) 1400 RPM Graphite
(show image)
WMYF842G WMYF 842G 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint Ariston WMYF 842P washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White Hotpoint Ariston WMYF 842P washing machine Front-load 17.6 lbs (8 kg) 1400 RPM White
(show image)
WMYF842P WMYF 842P 0.00
(excl. VAT)
0 (incl. VAT)