Hotpoint logo

Hotpoint WMAQF721P washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15075
Info modified on:
27 May 2024, 12:04:07
Short summary description Hotpoint WMAQF721P washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint WMAQF721P, Front-load, 15.4 lbs (7 kg), B, 77 dB, 1200 RPM, 212 kWh

Long summary description Hotpoint WMAQF721P washing machine Front-load 15.4 lbs (7 kg) 1200 RPM White:

Hotpoint WMAQF721P. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 212 kWh, Annual water consumption washing: 10600 L. Product color: White. Width: 23.4" (595 mm), Depth: 21.3" (540 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.