Hotpoint logo

Hotpoint WDUD9640P washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10177
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Hotpoint WDUD9640P washer dryer Freestanding Front-load White:

Hotpoint WDUD9640P, Front-load, Freestanding, White, Left, LED, Stainless steel

Long summary description Hotpoint WDUD9640P washer dryer Freestanding Front-load White:

Hotpoint WDUD9640P. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Spin-drying class: A, Washing capacity: 19.8 lbs (9 kg). Energy efficiency class (old): A. Depth: 23.8" (605 mm), Width: 23.4" (595 mm), Height: 33.5" (850 mm). Washing class: A

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.