Hotpoint logo

Hotpoint TQ 640 S (ICE) IX/HA hob Black Built-in Gas 4 zone(s)

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15848
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint TQ 640 S (ICE) IX/HA hob Black Built-in Gas 4 zone(s):

Hotpoint TQ 640 S (ICE) IX/HA, Black, Built-in, Gas, 4 zone(s), 4 zone(s), Large

Long summary description Hotpoint TQ 640 S (ICE) IX/HA hob Black Built-in Gas 4 zone(s):

Hotpoint TQ 640 S (ICE) IX/HA. Product color: Black, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Power: 7300 W. Width: 23.6" (600 mm), Depth: 20.1" (510 mm), Height: 1.69" (43 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.