location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint SY37X oven 56 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SY37X
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY37X
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2020 12:55:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hotpoint SY37X oven 56 L Stainless steel :
The short editorial description of Hotpoint SY37X oven 56 L Stainless steel

Style SY37X
More>>>
Hotpoint SY37X oven 56 L Stainless steel:
The official marketing text of Hotpoint SY37X oven 56 L Stainless steel as supplied by the manufacturer

Aesthetics
Aesthetic line : Style
Colour : Stainless Steel

Size
H (cm) : 60.0
W (cm) : 60.0
Oven volume (Lt) : 56

Performance
Oven type : Electric fan
Timer : Digital timer
Energy Class : A
Cleaning system : Easy Clean Enamel

Functions
Grill
Fan grilling
- The grill element is used with the Circulaire Fan to circulate heat all around the food. Great for browning, crisping and gratin finishes.
Circulaire Roasting

Equipment
1 Telescopic Runner
3 grille
1 Standard Tray
40w Oven Light

Safety
Air flow cooling fan
Glazing Level : 2

Short summary description Hotpoint SY37X oven 56 L Stainless steel:
This short summary of the Hotpoint SY37X oven 56 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint SY37X, Electric, 56 L, Stainless steel, Rotary, Digital, 40 W

Long summary description Hotpoint SY37X oven 56 L Stainless steel:
This is an auto-generated long summary of Hotpoint SY37X oven 56 L Stainless steel based on the first three specs of the first five spec groups.

Hotpoint SY37X. Oven type: Electric, Total oven(s) interior capacity: 56 L. Product color: Stainless steel, Control type: Rotary. Timer type: Digital. Bulb power: 40 W. Width: 23.6" (600 mm), Height: 23.6" (600 mm)

Oven
Oven type *
Electric
Total oven(s) interior capacity *
56 L
Design
Product color *
Stainless steel
Control type *
Rotary
Ergonomics
Timer type
Digital
Performance
Adjustable thermostat
Yes
Lighting
Interior light
Yes
Bulb power
40 W
Weight & dimensions
Width
23.6" (600 mm)
Height
23.6" (600 mm)
Brand Image Article code product Stock Price from
Hotpoint FA2 544 JH IX HA 71 L A Stainless steel Hotpoint FA2 544 JH IX HA 71 L A Stainless steel
(show image)
F102267 FA2 544 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AV HA 73 L A Oat Hotpoint FIT 834 AV HA 73 L A Oat
(show image)
859991537650 FIT 834 AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 834 AN HA 73 L A Anthracite Hotpoint FIT 834 AN HA 73 L A Anthracite
(show image)
859991537590 FIT 834 AN HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H IX HA 73 L A Stainless steel Hotpoint FIT 804 H IX HA 73 L A Stainless steel
(show image)
859991537630 FIT 804 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FIT 804 H AV HA 73 L A Oat Hotpoint FIT 804 H AV HA 73 L A Oat
(show image)
859991537620 FIT 804 H AV HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel Hotpoint FA2 844 H IX HA 71 L A+ Stainless steel
(show image)
859991001170 FA2 844 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel Hotpoint FA2 841 JH IX HA 71 L A+ Stainless steel
(show image)
859991001180 FA2 841 JH IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H BL HA 66 L A Black Hotpoint FA2 530 H BL HA 66 L A Black
(show image)
859991001350 FA2 530 H BL HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA2 530 H IX HA 66 L A Stainless steel Hotpoint FA2 530 H IX HA 66 L A Stainless steel
(show image)
859991001340 FA2 530 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint FA4 834 H IX HA 71 L A Stainless steel Hotpoint FA4 834 H IX HA 71 L A Stainless steel
(show image)
859991001030 FA4 834 H IX HA 0.00
(excl. VAT)
0 (incl. VAT)