location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint FIT 804 H AV HA 73 L A Oat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FIT 804 H AV HA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991537620 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8050147537626
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:14:10
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hotpoint FIT 804 H AV HA 73 L A Oat
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electric 73 L Oat
  • - Convection cooking Grill
  • - Number of cooking programs: 4
  • - Self-cleaning Hydrolytic
  • - Built-in display Analog Control type: Rotary
  • - Energy efficiency class: A
More>>>
Short summary description Hotpoint FIT 804 H AV HA 73 L A Oat:
This short summary of the Hotpoint FIT 804 H AV HA 73 L A Oat data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint FIT 804 H AV HA, Medium, Electric, 73 L, 73 L, Fan-assisted, 50 - 250 °C

Long summary description Hotpoint FIT 804 H AV HA 73 L A Oat:
This is an auto-generated long summary of Hotpoint FIT 804 H AV HA 73 L A Oat based on the first three specs of the first five spec groups.

Hotpoint FIT 804 H AV HA. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 73 L. Appliance placement: Built-in, Product color: Oat, Control type: Rotary. Clock type: Mechanical, Timer type: Mechanical, Timer modes: Cooking time, End cooking time, Timer. Energy efficiency class: A, Energy consumption (conventional): 0.91 kWh, Energy consumption (forced convection): 0.82 kWh. Lamps quantity: 1 lamp(s), Illumination location: Side

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Oven cooking method
Fan-assisted
Total oven(s) interior capacity *
73 L
Oven net capacity *
73 L
Bottom heating
Yes
Top and bottom heating
Yes
Fast heat
No
Oven thermostat range
50 - 250 °C
Grill *
Yes
Grill power
2450 W
Full surface grill *
Yes
Full surface grill + Convection (single mode)
Yes
Fan grill function
Yes
Convection cooking *
Yes
Maximum temperature (convection)
250 °C
Microwave cooking *
No
Steam cooking *
No
Conventional cooking
Yes
Maximum temperature (conventional)
250 °C
Oven defrost function *
Yes
Reheat function *
Yes
Keep warm function *
No
Roaster function
Yes
Pizza making function *
No
Number of cooking programs
4
Self-cleaning *
Yes
Cleaning type
Hydrolytic
Cleaning technology
Hydrolytic
Descaling function
No
Number of shelves
1 shelves
Number of shelf positions
5
Design
Appliance placement *
Built-in
Product color *
Oat
Interior material
Enamel
Control type *
Rotary
Control position
Front
Built-in display *
Yes
Display type
Analog
Door hinge
down
Removable oven door
Yes
Door opening angle
89°
Number of grids
1
Cord length
35.4" (0.9 m)
Design
Certification
CE
Ergonomics
Integrated clock
Yes
Clock type
Mechanical
Timer type
Mechanical
Delayed start timer
No
Timer modes
Cooking time, End cooking time, Timer
Auto-off timer cooks food safely
Yes
Easy to clean
Yes
Wi-Fi controlled *
No
Food probe
No
LED indicators
Yes
Ready alarm
Yes
Drip tray
No
Power
Energy efficiency class *
A
Energy efficiency scale
A+++ to D
Connected load
2600 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Current
13 A
Power plug type
No plug
Energy consumption (conventional) *
0.91 kWh
Energy consumption (forced convection) *
0.82 kWh
Bread machine
Bread making capability *
No
Turbo mode
Yes
Lighting
Interior light
Yes
Lamps quantity
1 lamp(s)
Illumination location
Side
Weight & dimensions
Width
23.4" (595 mm)
Depth
22.2" (564 mm)
Height
23.4" (595 mm)
Weight
78.3 lbs (35.5 kg)
Installation compartment width *
22" (56 cm)
Installation compartment depth *
21.7" (55 cm)
Installation compartment height *
23.6" (60 cm)
Packaging content
Baking tray
Yes
Number of baking trays
1
Other features
On/off light
Yes
Brand Image Article code product Stock Price from
Hotpoint UHS53XS oven 96 L B Stainless steel Hotpoint UHS53XS oven 96 L B Stainless steel
(show image)
UHS53XS UHS53XS 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53W S 96 L B White Hotpoint UH53W S 96 L B White
(show image)
UH53WS UH53W S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UH53K S 96 L B Black Hotpoint UH53K S 96 L B Black
(show image)
UH53KS UH53K S 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY56X oven 56 L Stainless steel Hotpoint SY56X oven 56 L Stainless steel
(show image)
SY56X SY56X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY37X oven 56 L Stainless steel Hotpoint SY37X oven 56 L Stainless steel
(show image)
SY37X SY37X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36W oven 56 L White Hotpoint SY36W oven 56 L White
(show image)
SY36W SY36W 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY36X oven 56 L Stainless steel Hotpoint SY36X oven 56 L Stainless steel
(show image)
SY36X SY36X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY89PG oven 56 L Stainless steel Hotpoint SY89PG oven 56 L Stainless steel
(show image)
SY89PG SY89PG 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint SY51X oven 56 L Stainless steel Hotpoint SY51X oven 56 L Stainless steel
(show image)
SY51X SY51X 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint UE47X2 oven 51 L Stainless steel Hotpoint UE47X2 oven 51 L Stainless steel
(show image)
UE47X2 UE47X2 0.00
(excl. VAT)
0 (incl. VAT)