Hotpoint logo

Hotpoint SXBD 922 F WD side-by-side refrigerator Freestanding 515 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69818
Info modified on:
27 May 2024, 12:08:00
Short summary description Hotpoint SXBD 922 F WD side-by-side refrigerator Freestanding 515 L Stainless steel:

Hotpoint SXBD 922 F WD, Freestanding, American door, Stainless steel, Tempered glass, 515 L, SN-ST

Long summary description Hotpoint SXBD 922 F WD side-by-side refrigerator Freestanding 515 L Stainless steel:

Hotpoint SXBD 922 F WD. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 515 L, Climate class: SN-ST, Noise level: 47 dB. Fridge net capacity: 340 L, Fridge gross capacity: 347 L. Freezer net capacity: 175 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Annual energy consumption: 445 kWh

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.