Hotpoint logo

Hotpoint RFAA52S fridge-freezer Freestanding 234 L Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20082
Info modified on:
27 May 2024, 11:50:44
Short summary description Hotpoint RFAA52S fridge-freezer Freestanding 234 L Silver:

Hotpoint RFAA52S, 234 L, SN-T, 44 dB, Silver

Long summary description Hotpoint RFAA52S fridge-freezer Freestanding 234 L Silver:

Hotpoint RFAA52S. Total net capacity: 234 L, Climate class: SN-T, Noise level: 44 dB. Fridge net capacity: 150 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 2. Freezer net capacity: 84 L. Annual energy consumption: 256 kWh. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.