Hotpoint logo

Hotpoint PH 640 MST IX/HA Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112839
Info modified on:
10 Nov 2021, 20:06:17
Short summary description Hotpoint PH 640 MST IX/HA Stainless steel Built-in Gas 4 zone(s):

Hotpoint PH 640 MST IX/HA, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Large

Long summary description Hotpoint PH 640 MST IX/HA Stainless steel Built-in Gas 4 zone(s):

Hotpoint PH 640 MST IX/HA. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary, Control position: Top front. Width: 23.2" (590 mm), Depth: 20.1" (510 mm), Height: 1.3" (33 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.