Hotpoint logo

Hotpoint NS1044CWKEU N washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13883
Info modified on:
04 Mar 2025, 15:53:11
Short summary description Hotpoint NS1044CWKEU N washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hotpoint NS1044CWKEU N, Front-load, 22 lbs (10 kg), B, 76 dB, 1400 RPM, C

Long summary description Hotpoint NS1044CWKEU N washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Hotpoint NS1044CWKEU N. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm). Energy efficiency class: C

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.