Hotpoint logo

Hotpoint MSZ 802 DF/HA side-by-side refrigerator Freestanding 490 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95332
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Hotpoint MSZ 802 DF/HA side-by-side refrigerator Freestanding 490 L Stainless steel:

Hotpoint MSZ 802 DF/HA, Freestanding, American door, Stainless steel, 490 L, 546 L, 335 L

Long summary description Hotpoint MSZ 802 DF/HA side-by-side refrigerator Freestanding 490 L Stainless steel:

Hotpoint MSZ 802 DF/HA. Appliance placement: Freestanding, Product design: American door, Product color: Stainless steel. Total net capacity: 490 L, Total gross capacity: 546 L. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 155 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 507 kWh, Energy usage: 1.39 kWh/24h

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.