Hotpoint LKF 710 X EU/HA.R, Freestanding, Stainless steel, 12 place settings, 51 dB, 16 L, 1.05 kWh
Hotpoint LKF 710 X EU/HA.R. Appliance placement: Freestanding, Door color: Stainless steel. Number of place settings: 12 place settings, Noise level: 51 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A, Washing class: A