Hotpoint LFSA+ M284 A BK, Semi built-in, Buttons, 70.9" (1.8 m), Cold, Hot, 14 place settings, 45 dB
Hotpoint LFSA+ M284 A BK. Appliance placement: Semi built-in, Control type: Buttons, Cord length: 70.9" (1.8 m). Number of place settings: 14 place settings, Noise level: 45 dB, Dishwashing programs: Eco, Normal, Quick. Water consumption per cycle: 10 L, Energy efficiency class (old): A+, Energy consumption per cycle: 0.98 kWh. Width: 23.5" (596 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Package width: 25.6" (650 mm), Package depth: 26.6" (675 mm), Package height: 35.8" (910 mm)