Hotpoint LDF 12314 B EU.R, Freestanding, Black, 14 place settings, 42 dB, 13 L, A+++ to D
Hotpoint LDF 12314 B EU.R. Appliance placement: Freestanding, Door color: Black. Number of place settings: 14 place settings, Noise level: 42 dB. Water consumption per cycle: 13 L, Energy efficiency scale: A+++ to D, Energy consumption per cycle: 1.08 kWh. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Drying class: A