Hotpoint logo

Hotpoint KIS 841 F B hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98830
Info modified on:
21 Jun 2021, 11:36:02
Short summary description Hotpoint KIS 841 F B hob Black Built-in Zone induction hob 4 zone(s):

Hotpoint KIS 841 F B, Black, Built-in, Zone induction hob, Glass, 4 zone(s), 4 zone(s)

Long summary description Hotpoint KIS 841 F B hob Black Built-in Zone induction hob 4 zone(s):

Hotpoint KIS 841 F B. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Control type: Touch, Control position: Top front. Width: 30.3" (770 mm), Depth: 20.1" (510 mm), Height: 2.05" (52 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.